Broadcom Inc. Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom ASMT-AL31-NPQ00

Description
LED, 3W, AVEON, ROYAL-BLUE, 0.760W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; RoHS Compliant: Yes
Datasheet
Description
LED, 3W, AVEON, ROYAL-BLUE, 0.760W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom
36AJ8248
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom 36AJ8248
LED, 3W, AVEON, ROYAL-BLUE, 0.760W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; RoHS Compliant: Yes

LED, 3W, AVEON, ROYAL-BLUE, 0.760W; Product Range:-; LED Colour:Royal Blue; Wavelength Typ:455nm; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8248
Product Name Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details