Broadcom Inc. LED Indication - Discrete ASMM-CR03-BU802

Description
Red 625nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMM-CR03-BU802TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CR03-BU802TR-ND
LED Indication - Discrete 516-ASMM-CR03-BU802TR-ND
Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CR03-BU802CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CR03-BU802CT-ND
LED Indication - Discrete 516-ASMM-CR03-BU802CT-ND
Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CR03-BU802DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CR03-BU802DKR-ND
LED Indication - Discrete 516-ASMM-CR03-BU802DKR-ND
Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMM-CR03-BU802TR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 516-ASCY-CA02-AS7C2CT-ND - DigiKey
Specs
LED Type Amber
View Details
2 suppliers
LED White Lighting - 1416-L128-2280EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details
2 suppliers