Broadcom Inc. RFFETs - ASML-5829-BLKG ASML-5829-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 844521-ASML-5829-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-2666-5, ASML-5829-BLKG-ND, ASML5829BLKG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 844521-ASML-5829-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-2666-5, ASML-5829-BLKG-ND, ASML5829BLKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - ASML-5829-BLKG - 844521-ASML-5829-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - ASML-5829-BLKG
844521-ASML-5829-BLKG
RFFETs - ASML-5829-BLKG 844521-ASML-5829-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 844521-ASML-5829-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-2666-5, ASML-5829-BLKG-ND, ASML5829BLKG

Manufacturer: Broadcom Limited
Win Source Part Number: 844521-ASML-5829-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323
Package: Strip
Package: SC-70, SOT-323
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 516-2666-5, ASML-5829-BLKG-ND, ASML5829BLKG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 844521-ASML-5829-BLKG
Product Name RFFETs - ASML-5829-BLKG
Package Type SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 7A 800V 1.9ohm MOSFET Transistor - 285-2SK3529-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers