Broadcom Inc. LED White Lighting ASMD-LWG3-NQTDD

Description
LED Lighting - White, Neutral 4000K 2.99V 65mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 2.99V 65mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-3598-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3598-2-ND
LED White Lighting 516-3598-2-ND
LED Lighting - White, Neutral 4000K 2.99V 65mA 120° 1206 (3014 Metric)

LED Lighting - White, Neutral 4000K 2.99V 65mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-LWG3-NQTDD
High Power LEDs - White ASMD-LWG3-NQTDD
High Power LEDs - White White, 4000K 24.5lm, 65mA

High Power LEDs - White White, 4000K 24.5lm, 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3598-2-ND ASMD-LWG3-NQTDD
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers