Broadcom Inc. DC - 30 GHz Variable Attenuator AMMP-6650

Description
AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control.
Description
AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control.

Suppliers

Company
Product
Description
Supplier Links
DC - 30 GHz Variable Attenuator - AMMP-6650 - Broadcom Inc.
San Jose, CA, USA
DC - 30 GHz Variable Attenuator
AMMP-6650
DC - 30 GHz Variable Attenuator AMMP-6650
AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control.

AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Attenuators
Product Number AMMP-6650
Product Name DC - 30 GHz Variable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz Wideband Analog Attenuator - TGL4203-SM - Qorvo
Specs
Frequency 0.0 to 30 GHz
Insertion Loss 1.5 dB
Attenuation 16 dB
View Details
2 suppliers
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
4 suppliers