Broadcom Inc. Attenuators AMMP-6650-TR2G

Description
RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead
Description
RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMP-6650-TR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6650-TR2G
Attenuators AMMP-6650-TR2G
RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
AMMP-6650-TR2G
RF and Wireless - Attenuators AMMP-6650-TR2G
RF ATTENUATOR 0.9-35.6DB 8SMD

RF ATTENUATOR 0.9-35.6DB 8SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AMMP-6650-TR2G AMMP-6650-TR2G
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-RCAT-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 20 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details