Broadcom Inc. Attenuators - AMMP-6650-BLKG AMMP-6650-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813609-AMMP-6650-BLK G Packaging: Bag Impedance: 50 Ohms Frequency Range: 0Hz ~ 30GHz Part Status: Obsolete (End Of Life) Attenuation Value: 0.9dB ~ 35.6dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813609-AMMP-6650-BLK G Packaging: Bag Impedance: 50 Ohms Frequency Range: 0Hz ~ 30GHz Part Status: Obsolete (End Of Life) Attenuation Value: 0.9dB ~ 35.6dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AMMP-6650-BLKG
813609-AMMP-6650-BLKG
Attenuators - AMMP-6650-BLKG 813609-AMMP-6650-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 813609-AMMP-6650-BLK G Packaging: Bag Impedance: 50 Ohms Frequency Range: 0Hz ~ 30GHz Part Status: Obsolete (End Of Life) Attenuation Value: 0.9dB ~ 35.6dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks)

Manufacturer: Broadcom Limited
Win Source Part Number: 813609-AMMP-6650-BLKG
Packaging: Bag
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 30GHz
Part Status: Obsolete (End Of Life)
Attenuation Value: 0.9dB ~ 35.6dB
Manufacturer Package: 8-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)

Buy Now
SMD 0MHz 30000MHz Attenuator - 852-AMMP-6650-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0MHz 30000MHz Attenuator
852-AMMP-6650-BLKG
SMD 0MHz 30000MHz Attenuator 852-AMMP-6650-BLKG
Variable Attenuator, 0MHz Min, 30000MHz Max, 5 X 5 MM, SURFACE MOUNT PACKAGE-8 Product overview: AMMP-6650-BLKG from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0MHz, 30000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 0MHz, 30000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMP-6650-BLKG can be used for catalog matching and distributor lookup.

Variable Attenuator, 0MHz Min, 30000MHz Max, 5 X 5 MM, SURFACE MOUNT PACKAGE-8 Product overview: AMMP-6650-BLKG from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0MHz, 30000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 0MHz, 30000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMP-6650-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - AMMP-6650-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6650-BLKG
Attenuators AMMP-6650-BLKG
RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 813609-AMMP-6650-BLKG 852-AMMP-6650-BLKG AMMP-6650-BLKG
Product Name Attenuators - AMMP-6650-BLKG SMD 0MHz 30000MHz Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details