Broadcom Inc. Attenuators AMMP-6630-BLKG

Description
RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead
Description
RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMP-6630-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6630-BLKG
Attenuators AMMP-6630-BLKG
RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMP-6630-BLKG
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

6000 MHZ Attenuator - 852-VAT-20A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details