Broadcom Inc. Hard To Find - AMMP-6120-TR1 AMMP-6120-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 709457-AMMP-6120-TR1 Packaging: Tape and Reel Frequency: 4GHz ~ 12GHz Function: Frequency Multiplier RF Type: 802.16/WiMax; WLL; MMDS; DBS; VSAT Secondary Attributes: Active Frequency Multiplier Family Name: AMMP-6120 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Package: 8-QFN Alternative Parts (Cross-Reference): HMC449LC3B; HMC814-SX; HMC576LC3BTR; HMC1096LP3E; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 709457-AMMP-6120-TR1 Packaging: Tape and Reel Frequency: 4GHz ~ 12GHz Function: Frequency Multiplier RF Type: 802.16/WiMax; WLL; MMDS; DBS; VSAT Secondary Attributes: Active Frequency Multiplier Family Name: AMMP-6120 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Package: 8-QFN Alternative Parts (Cross-Reference): HMC449LC3B; HMC814-SX; HMC576LC3BTR; HMC1096LP3E; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AMMP-6120-TR1 - 709457-AMMP-6120-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AMMP-6120-TR1
709457-AMMP-6120-TR1
Hard To Find - AMMP-6120-TR1 709457-AMMP-6120-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 709457-AMMP-6120-TR1 Packaging: Tape and Reel Frequency: 4GHz ~ 12GHz Function: Frequency Multiplier RF Type: 802.16/WiMax; WLL; MMDS; DBS; VSAT Secondary Attributes: Active Frequency Multiplier Family Name: AMMP-6120 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Package: 8-QFN Alternative Parts (Cross-Reference): HMC449LC3B; HMC814-SX; HMC576LC3BTR; HMC1096LP3E; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)

Manufacturer: Broadcom Limited
Win Source Part Number: 709457-AMMP-6120-TR1
Packaging: Tape and Reel
Frequency: 4GHz ~ 12GHz
Function: Frequency Multiplier
RF Type: 802.16/WiMax; WLL; MMDS; DBS; VSAT
Secondary Attributes: Active Frequency Multiplier
Family Name: AMMP-6120
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Package: 8-QFN
Alternative Parts (Cross-Reference): HMC449LC3B; HMC814-SX; HMC576LC3BTR; HMC1096LP3E;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 709457-AMMP-6120-TR1
Product Name Hard To Find - AMMP-6120-TR1
Frequency 4.00E9 to 1.20E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details