Broadcom Inc. DC - 40 GHz Variable Attenuator AMMC-6650

Description
AMMC-6650 is a voltage controlled variable attenuator designed to operate from DC-40GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process with backside ground vias, and gate lengths.
Description
AMMC-6650 is a voltage controlled variable attenuator designed to operate from DC-40GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process with backside ground vias, and gate lengths.

Suppliers

Company
Product
Description
Supplier Links
DC - 40 GHz Variable Attenuator - AMMC-6650 - Broadcom Inc.
San Jose, CA, USA
DC - 40 GHz Variable Attenuator
AMMC-6650
DC - 40 GHz Variable Attenuator AMMC-6650
AMMC-6650 is a voltage controlled variable attenuator designed to operate from DC-40GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process with backside ground vias, and gate lengths.

AMMC-6650 is a voltage controlled variable attenuator designed to operate from DC-40GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process with backside ground vias, and gate lengths.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Attenuators
Product Number AMMC-6650
Product Name DC - 40 GHz Variable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0040 to 2 GHz
Attenuation 15 dB
View Details
6 suppliers