Broadcom Inc. 40000MHz Attenuator AMMC-6650-W10

Description
Voltage Variable Attenuator 35.7dB Attenuation 40000MHz Chip Gel Product overview: AMMC-6650-W10 from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMC-6650-W10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Variable Attenuator 35.7dB Attenuation 40000MHz Chip Gel Product overview: AMMC-6650-W10 from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMC-6650-W10 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40000MHz Attenuator - 852-AMMC-6650-W10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40000MHz Attenuator
852-AMMC-6650-W10
40000MHz Attenuator 852-AMMC-6650-W10
Voltage Variable Attenuator 35.7dB Attenuation 40000MHz Chip Gel Product overview: AMMC-6650-W10 from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMC-6650-W10 can be used for catalog matching and distributor lookup.

Voltage Variable Attenuator 35.7dB Attenuation 40000MHz Chip Gel Product overview: AMMC-6650-W10 from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 40000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMC-6650-W10 can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - AMMC-6650-W10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMC-6650-W10
Attenuators AMMC-6650-W10
RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms Module

RF Attenuators 20dB 0 Hz ~ 40 GHz 50 Ohms Module

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 852-AMMC-6650-W10 AMMC-6650-W10
Product Name 40000MHz Attenuator Attenuators
Package Type Bulk Module
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06769-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details