Broadcom Inc. 5 - 45 GHz Variable Attenuator AMMC-6630

Description
AMMC-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-45 GHz. It has a distributed topology and helps to absord parasiticeffects of its series and shunt FETs to make it broadband.
Description
AMMC-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-45 GHz. It has a distributed topology and helps to absord parasiticeffects of its series and shunt FETs to make it broadband.

Suppliers

Company
Product
Description
Supplier Links
5 - 45 GHz Variable Attenuator - AMMC-6630 - Broadcom Inc.
San Jose, CA, USA
5 - 45 GHz Variable Attenuator
AMMC-6630
5 - 45 GHz Variable Attenuator AMMC-6630
AMMC-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-45 GHz. It has a distributed topology and helps to absord parasiticeffects of its series and shunt FETs to make it broadband.

AMMC-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-45 GHz. It has a distributed topology and helps to absord parasiticeffects of its series and shunt FETs to make it broadband.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Attenuators
Product Number AMMC-6630
Product Name 5 - 45 GHz Variable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-30000-40000-30-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 30 GHz
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details