Broadcom Inc. Attenuators AMMC-6630-W50

Description
RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module
Description
RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMC-6630-W50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMC-6630-W50
Attenuators AMMC-6630-W50
RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module

RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMC-6630-W50
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details