Broadcom Inc. RF Misc ICs and Modules - AMMC-6120-W10 AMMC-6120-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911399-AMMC-6120-W10 Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz Package: Module Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Other Part Number: 516-2939, AMMC-6120-W10-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911399-AMMC-6120-W10 Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz Package: Module Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Other Part Number: 516-2939, AMMC-6120-W10-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMC-6120-W10 - 911399-AMMC-6120-W10 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMC-6120-W10
911399-AMMC-6120-W10
RF Misc ICs and Modules - AMMC-6120-W10 911399-AMMC-6120-W10
Manufacturer: Broadcom Limited Win Source Part Number: 911399-AMMC-6120-W10 Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz Package: Module Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Other Part Number: 516-2939, AMMC-6120-W10-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 911399-AMMC-6120-W10
Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz
Package: Module
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.90.0000
Other Part Number: 516-2939, AMMC-6120-W10-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911399-AMMC-6120-W10
Product Name RF Misc ICs and Modules - AMMC-6120-W10
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details