Broadcom Inc. RF Switches AMMC-2008-W50

Description
RF Switch IC Radar SPDT 50 GHz 50Ohm Module
Description
RF Switch IC Radar SPDT 50 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AMMC-2008-W50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AMMC-2008-W50
RF Switches AMMC-2008-W50
RF Switch IC Radar SPDT 50 GHz 50Ohm Module

RF Switch IC Radar SPDT 50 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number AMMC-2008-W50
Product Name RF Switches
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details