Broadcom Inc. RF Switches ALM-40220-TR1G

Description
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB
Description
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ALM-40220-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ALM-40220-TR1G
RF Switches ALM-40220-TR1G
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB

RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
ALM-40220-TR1G
RF and Wireless - RF Switches ALM-40220-TR1G
IC RF SWITCH SPDT 2.025GHZ 5MCOB

IC RF SWITCH SPDT 2.025GHZ 5MCOB

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number ALM-40220-TR1G ALM-40220-TR1G
Product Name RF Switches RF and Wireless - RF Switches
Frequency Range 2010 to 2025 MHz 2010 to 2025 MHz
Insertion Loss 0.4200 dB 0.4200 dB
Isolation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details