Broadcom Inc. 50MHz – 4GHz PIN Diode Variable Attenuator Module ALM-38140

Description
The ALM-38140 is a fully matched wideband variable attenuator pin diode module with high linearity performance and high dynamic range. It is an ideal for gain control in RF amplfier circuits. The typical performance at 1.9GHz.
Description
The ALM-38140 is a fully matched wideband variable attenuator pin diode module with high linearity performance and high dynamic range. It is an ideal for gain control in RF amplfier circuits. The typical performance at 1.9GHz.

Suppliers

Company
Product
Description
Supplier Links
50MHz – 4GHz PIN Diode Variable Attenuator Module - ALM-38140 - Broadcom Inc.
San Jose, CA, USA
50MHz – 4GHz PIN Diode Variable Attenuator Module
ALM-38140
50MHz – 4GHz PIN Diode Variable Attenuator Module ALM-38140
The ALM-38140 is a fully matched wideband variable attenuator pin diode module with high linearity performance and high dynamic range. It is an ideal for gain control in RF amplfier circuits. The typical performance at 1.9GHz.

The ALM-38140 is a fully matched wideband variable attenuator pin diode module with high linearity performance and high dynamic range.
It is an ideal for gain control in RF amplfier circuits. The typical performance at 1.9GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Attenuators
Product Number ALM-38140
Product Name 50MHz – 4GHz PIN Diode Variable Attenuator Module
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-30000-40000-30-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 30 GHz
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
50OHM Attenuator - 852-YAT-15A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details