Broadcom Inc. Hard To Find - ALM-12124-TR1G ALM-12124-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143334-ALM-12124-TR 1G Packaging: Tape and Reel Frequency: 1.88GHz ~ 2.025GHz Function: LNA, Switch RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 24-MCOB (8x8) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 24-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143334-ALM-12124-TR 1G Packaging: Tape and Reel Frequency: 1.88GHz ~ 2.025GHz Function: LNA, Switch RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 24-MCOB (8x8) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 24-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ALM-12124-TR1G - 1143334-ALM-12124-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ALM-12124-TR1G
1143334-ALM-12124-TR1G
Hard To Find - ALM-12124-TR1G 1143334-ALM-12124-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1143334-ALM-12124-TR 1G Packaging: Tape and Reel Frequency: 1.88GHz ~ 2.025GHz Function: LNA, Switch RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 24-MCOB (8x8) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 24-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks)

Manufacturer: Broadcom Limited
Win Source Part Number: 1143334-ALM-12124-TR1G
Packaging: Tape and Reel
Frequency: 1.88GHz ~ 2.025GHz
Function: LNA, Switch
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 24-MCOB (8x8)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 24-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1143334-ALM-12124-TR1G
Product Name Hard To Find - ALM-12124-TR1G
Frequency 1.88E9 to 2.03E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details