Qorvo RF Amplifiers CMD271P3

Description
6 - 11 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet
Description
6 - 11 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD271P3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD271P3CT-ND
RF Amplifiers 2312-CMD271P3CT-ND
6 - 11 GHZ LOW NOISE AMPLIFIER

6 - 11 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD271P3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD271P3TR-ND
RF Amplifiers 2312-CMD271P3TR-ND
6 - 11 GHZ LOW NOISE AMPLIFIER

6 - 11 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD271P3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD271P3DKR-ND
RF Amplifiers 2312-CMD271P3DKR-ND
6 - 11 GHZ LOW NOISE AMPLIFIER

6 - 11 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD271P3CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 11000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 973200-BGM15HA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL8833TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details