Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
BROADCOM INC.
AFEM-S102-TR1G -- RF SWITCHES
Broadcom Inc.
RF Switches
AFEM-S102-TR1G
Description
RF Switch IC 802.11b/g/n SP3T 50Ohm 12-QFN (2.2x2.2)
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Switch IC 802.11b/g/n SP3T 50Ohm 12-QFN (2.2x2.2)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AFEM-S102-TR1G
RF Switches
AFEM-S102-TR1G
RF Switch IC 802.11b/g/n SP3T 50Ohm 12-QFN (2.2x2.2)
RF Switch IC 802.11b/g/n SP3T 50Ohm 12-QFN (2.2x2.2)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
AFEM-S102-TR1G
Product Name
RF Switches
Package Type
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-1SP6T-40
Specs
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
40000 MHz
View Details
kTB Solutions
RF Coaxial Switches
NMSD3S
Specs
Connector
SMA
Frequency Range
0.0 to 26500 MHz
Type
2P3T
View Details
RS Components, Ltd.
RF ICs
1908083
Specs
Package Type
μmax
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
1-2GHZ SWITCH MATRIX SYSTEM
Specs
Frequency Range
1000 to 2000 MHz
Isolation
40 dB
View Details