RF Switch IC 802.11b/g/n SP3T 2.5 GHz 50Ohm 12-QFN (2.2x2.2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | AFEM-S102-BLKG |
| Product Name | RF Switches |
| Package Type | Surface Mount |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Frequency Range | 2400 to 2500 MHz |