Broadcom Inc. Proximity Sensor ICs AFBR-S50MV68B

Description
680nm Midrange 1D TOF Sensor
Request a Quote
Description
680nm Midrange 1D TOF Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2305327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2305327
Proximity Sensor ICs 2305327
680nm Midrange 1D TOF Sensor

680nm Midrange 1D TOF Sensor

Supplier's Site
Proximity Sensor ICs - 2305326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2305326
Proximity Sensor ICs 2305326
680nm Midrange 1D TOF Sensor

680nm Midrange 1D TOF Sensor

Supplier's Site
Proximity Sensor ICs - 2305327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2305327P
Proximity Sensor ICs 2305327P
680nm Midrange 1D TOF Sensor

680nm Midrange 1D TOF Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2305327 2305327P
Product Name Proximity Sensor ICs Proximity Sensor ICs
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - Industrial - 660.2006.141-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Voltage
View Details
2 suppliers
Inductive Proximity Sensors - 5000005417-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details