Broadcom Inc. Proximity Sensor ICs AFBR-S50LX85D

Description
850nm Extendrange 1D TOF Sensor
Request a Quote
Description
850nm Extendrange 1D TOF Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2758966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2758966
Proximity Sensor ICs 2758966
850nm Extendrange 1D TOF Sensor

850nm Extendrange 1D TOF Sensor

Supplier's Site
Proximity Sensor ICs - 2758966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2758966P
Proximity Sensor ICs 2758966P
850nm Extendrange 1D TOF Sensor

850nm Extendrange 1D TOF Sensor

Supplier's Site
Proximity Sensor ICs - 2758965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2758965
Proximity Sensor ICs 2758965
850nm Extendrange 1D TOF Sensor

850nm Extendrange 1D TOF Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2758966 2758966P
Product Name Proximity Sensor ICs Proximity Sensor ICs
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9714-2000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details
Inductive Proximity Sensors - 5000005418-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1421LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details