Micro-Epsilon Group Magneto-inductive displacement sensors mainSENSOR MDS-40-D18-SA

Description
MDS-40-D18-SA sensors are industrial-grade, magneto-inductive sensors with optimized price/performance ratio. These stand out due to the common characteristics of this product series and also because of their robust standard housing designed for clamp fastening. The stainless steel housing protected to IP67 is ideal for demanding environments (dirt, oil, chemicals) and the food industry.
Request a Quote Datasheet
Description
MDS-40-D18-SA sensors are industrial-grade, magneto-inductive sensors with optimized price/performance ratio. These stand out due to the common characteristics of this product series and also because of their robust standard housing designed for clamp fastening. The stainless steel housing protected to IP67 is ideal for demanding environments (dirt, oil, chemicals) and the food industry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magneto-inductive displacement sensors - mainSENSOR MDS-40-D18-SA - Micro-Epsilon Group
Ortenburg, Germany
Magneto-inductive displacement sensors
mainSENSOR MDS-40-D18-SA
Magneto-inductive displacement sensors mainSENSOR MDS-40-D18-SA
MDS-40-D18-SA sensors are industrial-grade, magneto-inductive sensors with optimized price/performance ratio. These stand out due to the common characteristics of this product series and also because of their robust standard housing designed for clamp fastening. The stainless steel housing protected to IP67 is ideal for demanding environments (dirt, oil, chemicals) and the food industry.

MDS-40-D18-SA sensors are industrial-grade, magneto-inductive sensors with optimized price/performance ratio. These stand out due to the common characteristics of this product series and also because of their robust standard housing designed for clamp fastening. The stainless steel housing protected to IP67 is ideal for demanding environments (dirt, oil, chemicals) and the food industry.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Proximity Sensors
Product Number mainSENSOR MDS-40-D18-SA
Product Name Magneto-inductive displacement sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 1.5 to 31.5 inch (38.1 to 800 mm)
Switching Frequency 3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA(01) - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2.25 to 47.25 inch (57.15 to 1200 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A11 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 5.2 inch (1 to 132 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details