The AFBR-5205AZ is a 1300 nm multimode fiber transceiver for SONET OC-3/SDH STM-1 applications in a 1x9 SIP package with a duplex SC connector. It operates over an ambient temperature range of -40°C to 85°C and supports data rates of 155 Mbps. The transceiver uses an InGaAsP LED transmitter and an InGaAs PIN photodiode receiver, with PECL-compatible differential data outputs and single-ended signal detect output referenced to a +5 V supply. It complies with the ATM Forum UNI SONET OC-3 multimode fiber physical layer specification and meets RoHS requirements. The package includes internal EMI shielding and uses solder posts for mechanical mounting, compatible with wave solder and aqueous wash processes.
Transceiver, 1270nm Min, 1380nm Max, 155Mbps(Tx), 155Mbps(Rx), SC Connector, SIP, Panel Mount, ROHS COMPLIANT, SIP-9 Product overview: AFBR-5205AZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-5205AZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-5205AZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |