Broadcom Inc. Fiber Optic Transmitters - Drive Circuitry Integrated AFBR-1624Z

Description
TXRX OPT 650NM 1MM POF
Datasheet
Description
TXRX OPT 650NM 1MM POF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Drive Circuitry Integrated - AFBR-1624Z - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Transmitters - Drive Circuitry Integrated
AFBR-1624Z
Fiber Optic Transmitters - Drive Circuitry Integrated AFBR-1624Z
TXRX OPT 650NM 1MM POF

TXRX OPT 650NM 1MM POF

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Lasers
Product Number AFBR-1624Z
Product Name Fiber Optic Transmitters - Drive Circuitry Integrated
Operating Voltage 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
 - 4423378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details