Broadcom Inc. Photodiodes AEPD-D0F2-00000

Description
SENSOR PHOTODIODE SMD
Request a Quote Datasheet
Description
SENSOR PHOTODIODE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 516-AEPD-D0F2-00000CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE SMD

SENSOR PHOTODIODE SMD

Buy Now Datasheet
Photodiodes - 516-AEPD-D0F2-00000DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE SMD

SENSOR PHOTODIODE SMD

Buy Now Datasheet
Photodiodes - 516-AEPD-D0F2-00000TR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE SMD

SENSOR PHOTODIODE SMD

Buy Now Datasheet
Photodiodes - 227951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
227951
Photodiodes 227951
Photodetector module: high sensitivity

Photodetector module: high sensitivity

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number 516-AEPD-D0F2-00000CT-ND 227951
Product Name Photodiodes Photodiodes
Spectral Response Range 800 to 1100 nm (8000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12742-254 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 252 to 256 nm (2520 to 2560 Å)
Peak Sensitivity Wavelength 254 nm (2540 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details