Broadcom Inc. LED Indication - Discrete AEMD-LB3L-UW002

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4390-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4390-2-ND
LED Indication - Discrete 516-4390-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4390-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4390-6-ND
LED Indication - Discrete 516-4390-6-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4390-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4390-1-ND
LED Indication - Discrete 516-4390-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-4390-2-ND
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details