Broadcom Inc. LED Indication - Discrete AEMD-EL1K-Y1002

Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-EL1K-Y1002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1002DKR-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1002DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL1K-Y1002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1002CT-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1002CT-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL1K-Y1002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL1K-Y1002TR-ND
LED Indication - Discrete 516-AEMD-EL1K-Y1002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-EL1K-Y1002DKR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9619 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details