Broadcom Inc. LED Indication - Discrete ASMT-CB20

Description
Blue 470nm LED Indication - Discrete 2.85V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.85V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3215-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3215-2-ND
LED Indication - Discrete 516-3215-2-ND
Blue 470nm LED Indication - Discrete 2.85V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.85V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-CB20
1018636-ASMT-CB20
LED Indication - Discrete - ASMT-CB20 1018636-ASMT-CB20
Manufacturer: Broadcom Limited Win Source Part Number: 1018636-ASMT-CB20 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.85V Viewing Angle: 150° Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 0.30mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1018636-ASMT-CB20
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.85V
Viewing Angle: 150°
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 0.30mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-CB20
Standard LEDs - SMD ASMT-CB20
Standard LEDs - SMD Blue

Standard LEDs - SMD Blue

Buy Now Datasheet
Led, Blue, 25Mcd, 475Nm; Led Color Broadcom - 58Y4536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 25Mcd, 475Nm; Led Color Broadcom
58Y4536
Led, Blue, 25Mcd, 475Nm; Led Color Broadcom 58Y4536
LED, BLUE, 25MCD, 475NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:475nm; Luminous Intensity:25mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, BLUE, 25MCD, 475NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:475nm; Luminous Intensity:25mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3215-2-ND 1018636-ASMT-CB20 ASMT-CB20 58Y4536
Product Name LED Indication - Discrete LED Indication - Discrete - ASMT-CB20 Standard LEDs - SMD Led, Blue, 25Mcd, 475Nm; Led Color Broadcom
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å) 475 nm (4750 Å)
Viewing Angle 150 degrees 150 degrees 130 degrees
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - 516-ASMT-JW32-NWY01TR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 7250 K
View Details
3 suppliers