Broadcom Inc. Encoders - AEDT-9340-W00 AEDT-9340-W00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768300-AEDT-9340-W00 Series: AEDT-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9340 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Introduction Date: April 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768300-AEDT-9340-W00 Series: AEDT-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9340 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Introduction Date: April 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9340-W00
768300-AEDT-9340-W00
Encoders - AEDT-9340-W00 768300-AEDT-9340-W00
Manufacturer: Broadcom Limited Win Source Part Number: 768300-AEDT-9340-W00 Series: AEDT-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9340 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Introduction Date: April 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 120

Manufacturer: Broadcom Limited
Win Source Part Number: 768300-AEDT-9340-W00
Series: AEDT-9340
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: AEDT-9340
Encoder Type: Optical
Pulses per Revolution: 2500
Detent: No
Categories: Sensors, Transducers
Introduction Date: April 04, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768300-AEDT-9340-W00
Product Name Encoders - AEDT-9340-W00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96E4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GRT - Lingto Electronic Limited
Specs
Package Type QFP; 128-LQFP
View Details