Gurley Precision Instruments Absolute Encoder with SSI Output A23S

Description
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384) turns. These encoders are used in a wide variety of position sensing applications for the measuring of angles and distances. Mechanical features include a 58 mm aluminum housing, a 6 mm or 10 mm dia-stainless steel shaft, and precision ball bearings. Electrical features include a temperature insensitive IR opto-receiver array and over-voltage peak protection.
Request a Quote
Description
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384) turns. These encoders are used in a wide variety of position sensing applications for the measuring of angles and distances. Mechanical features include a 58 mm aluminum housing, a 6 mm or 10 mm dia-stainless steel shaft, and precision ball bearings. Electrical features include a temperature insensitive IR opto-receiver array and over-voltage peak protection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Absolute Encoder with SSI Output - A23S - Gurley Precision Instruments
Troy, NY, USA
Absolute Encoder with SSI Output
A23S
Absolute Encoder with SSI Output A23S
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384) turns. These encoders are used in a wide variety of position sensing applications for the measuring of angles and distances. Mechanical features include a 58 mm aluminum housing, a 6 mm or 10 mm dia-stainless steel shaft, and precision ball bearings. Electrical features include a temperature insensitive IR opto-receiver array and over-voltage peak protection.

The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384) turns. These encoders are used in a wide variety of position sensing applications for the measuring of angles and distances. Mechanical features include a 58 mm aluminum housing, a 6 mm or 10 mm dia-stainless steel shaft, and precision ball bearings. Electrical features include a temperature insensitive IR opto-receiver array and over-voltage peak protection.

Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number A23S
Product Name Absolute Encoder with SSI Output
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Gray; Binary
Output Signal Parallel; Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoders - 9125 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Magnetic Rotary Encoder - M122-I - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Rotary Incremental Encoders - R119B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Virtual Absolute Encoder - V860H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details