Broadcom Inc. 3-Channel High Resolution Reflective Incremental Encoder (Digital Outputs) AEDR-871x

Description
The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great flexibility and versatility in resolution range. The quadrature (AB) digital outputs are TTL-compatible enabling the device to interface directly with many digital signal processors (DSP) and host processors. As such, the device can be easily designed in and integrated into existing motion control system. The AEDR-871x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 3.3V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.
Description
The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great flexibility and versatility in resolution range. The quadrature (AB) digital outputs are TTL-compatible enabling the device to interface directly with many digital signal processors (DSP) and host processors. As such, the device can be easily designed in and integrated into existing motion control system. The AEDR-871x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 3.3V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Resolution Reflective Incremental Encoder (Digital Outputs) - AEDR-871x - Broadcom Inc.
San Jose, CA, USA
3-Channel High Resolution Reflective Incremental Encoder (Digital Outputs)
AEDR-871x
3-Channel High Resolution Reflective Incremental Encoder (Digital Outputs) AEDR-871x
The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great flexibility and versatility in resolution range. The quadrature (AB) digital outputs are TTL-compatible enabling the device to interface directly with many digital signal processors (DSP) and host processors. As such, the device can be easily designed in and integrated into existing motion control system. The AEDR-871x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 3.3V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.

The Avago AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output. With encoding resolution up to 318 lines per inch (LPI) and built-in 4x, 8x and 16x interpolation, the device enables great flexibility and versatility in resolution range. The quadrature (AB) digital outputs are TTL-compatible enabling the device to interface directly with many digital signal processors (DSP) and host processors. As such, the device can be easily designed in and integrated into existing motion control system.

The AEDR-871x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 3.3V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number AEDR-871x
Product Name 3-Channel High Resolution Reflective Incremental Encoder (Digital Outputs)
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -4 to 185 F (-20 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-PS-24V-E-2,5-OE-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details