Broadcom Inc. 3 Channel Reflective Incremental Optical Encoder AEDR-8501-100

Description
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.
Description
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
3 Channel Reflective Incremental Optical Encoder - AEDR-8501-100 - Broadcom Inc.
San Jose, CA, USA
3 Channel Reflective Incremental Optical Encoder
AEDR-8501-100
3 Channel Reflective Incremental Optical Encoder AEDR-8501-100
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.

The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications.
This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist.
The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number AEDR-8501-100
Product Name 3 Channel Reflective Incremental Optical Encoder
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19420LUBBTN-GTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details