Broadcom Inc. Reflective Optical Encoder AEDR-8320-1Q2

Description
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output. The AEDR-8320 series provides motion sensing which is ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint. Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.
Description
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output. The AEDR-8320 series provides motion sensing which is ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint. Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.

Suppliers

Company
Product
Description
Supplier Links
Reflective Optical Encoder - AEDR-8320-1Q2 - Broadcom Inc.
San Jose, CA, USA
Reflective Optical Encoder
AEDR-8320-1Q2
Reflective Optical Encoder AEDR-8320-1Q2
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output. The AEDR-8320 series provides motion sensing which is ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint. Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.

The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output.
The AEDR-8320 series provides motion sensing which is ideal for high volume applications, Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.
Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number AEDR-8320-1Q2
Product Name Reflective Optical Encoder
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details