PI (Physik Instrumente) L.P. Multi-Channel Piezo Amplifier E-413.2 - E-413.6

Description
For Piezo Tubes and PICA Shear Actuators Low-noise piezo amplifier Peak power up to 50 W Bipolar operation Output voltage -250 to 250 V Ideally adapted for scanner tubes Output voltage monitoring Piezo tube ("scanner tube") control Depending on the version, the E-413 amplifier can control a piezo tube in two or three directions of motion. The possible directions of motion of a piezo tube depend on the number of its electrode segments. Voltage range and control signal Low noise and precision in static and dynamic operation. Peak currents up to 100 mA per channel at -250 to +250 V. Output voltage control via analog input signal -10 to +10 V with gain value of 25. Control signal generation possible with PC via D/A converter and PI driver set for use with NI LabVIEW software. Scope of delivery Delivery includes 24 V wide input range power supply. Control of up to six piezo actuators The amplifier is also available as a version for controlling up to six individual piezo actuators with bipolar operating voltage such as PICA Shear or Picoactuator®. Interfaces Control signals, monitor signals: SMB. Voltage outputs: D-sub 15 (f)
Request a Quote
Description
For Piezo Tubes and PICA Shear Actuators Low-noise piezo amplifier Peak power up to 50 W Bipolar operation Output voltage -250 to 250 V Ideally adapted for scanner tubes Output voltage monitoring Piezo tube ("scanner tube") control Depending on the version, the E-413 amplifier can control a piezo tube in two or three directions of motion. The possible directions of motion of a piezo tube depend on the number of its electrode segments. Voltage range and control signal Low noise and precision in static and dynamic operation. Peak currents up to 100 mA per channel at -250 to +250 V. Output voltage control via analog input signal -10 to +10 V with gain value of 25. Control signal generation possible with PC via D/A converter and PI driver set for use with NI LabVIEW software. Scope of delivery Delivery includes 24 V wide input range power supply. Control of up to six piezo actuators The amplifier is also available as a version for controlling up to six individual piezo actuators with bipolar operating voltage such as PICA Shear or Picoactuator®. Interfaces Control signals, monitor signals: SMB. Voltage outputs: D-sub 15 (f)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-413.20, E-413.30, E-413.41, and E-413.61 are multi-channel piezo amplifiers designed for controlling piezo scanner tubes or PICA Shear actuators with bipolar output voltage ranging from -250 V to +250 V. Each channel provides peak output power of 50 W and peak current of 100 mA, with a voltage gain of 25 ±0.1 and analog input range of -10 V to +10 V. Output voltage monitoring is available via SMB connectors, and voltage outputs use a D-sub 15 (f) connector. The amplifiers have a bandwidth of at least 20 kHz, output impedance of 1 kΩ with 2 nF internal capacitance, and operate from a 24 V supply. Dimensions are 320 mm × 200 mm × 60 mm, with a mass of 1.5 kg and an operating temperature range of 5 °C to 40 °C. The series supports configurations from two to six channels.

Datasheet Summary
Powered by GS/AI

The E-413.20, E-413.30, E-413.41, and E-413.61 are multi-channel piezo amplifiers designed for controlling piezo scanner tubes or PICA Shear actuators with bipolar output voltage ranging from -250 V to +250 V. Each channel provides peak output power of 50 W and peak current of 100 mA, with a voltage gain of 25 ±0.1 and analog input range of -10 V to +10 V. Output voltage monitoring is available via SMB connectors, and voltage outputs use a D-sub 15 (f) connector. The amplifiers have a bandwidth of at least 20 kHz, output impedance of 1 kΩ with 2 nF internal capacitance, and operate from a 24 V supply. Dimensions are 320 mm × 200 mm × 60 mm, with a mass of 1.5 kg and an operating temperature range of 5 °C to 40 °C. The series supports configurations from two to six channels.

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Piezo Amplifier - E-413.2 - E-413.6 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Multi-Channel Piezo Amplifier
E-413.2 - E-413.6
Multi-Channel Piezo Amplifier E-413.2 - E-413.6
For Piezo Tubes and PICA Shear Actuators Low-noise piezo amplifier Peak power up to 50 W Bipolar operation Output voltage -250 to 250 V Ideally adapted for scanner tubes Output voltage monitoring Piezo tube ("scanner tube") control Depending on the version, the E-413 amplifier can control a piezo tube in two or three directions of motion. The possible directions of motion of a piezo tube depend on the number of its electrode segments. Voltage range and control signal Low noise and precision in static and dynamic operation. Peak currents up to 100 mA per channel at -250 to +250 V. Output voltage control via analog input signal -10 to +10 V with gain value of 25. Control signal generation possible with PC via D/A converter and PI driver set for use with NI LabVIEW software. Scope of delivery Delivery includes 24 V wide input range power supply. Control of up to six piezo actuators The amplifier is also available as a version for controlling up to six individual piezo actuators with bipolar operating voltage such as PICA Shear or Picoactuator®. Interfaces Control signals, monitor signals: SMB. Voltage outputs: D-sub 15 (f)

For Piezo Tubes and PICA Shear Actuators

  • Low-noise piezo amplifier
  • Peak power up to 50 W
  • Bipolar operation
  • Output voltage -250 to 250 V
  • Ideally adapted for scanner tubes
  • Output voltage monitoring

Piezo tube ("scanner tube") control

Depending on the version, the E-413 amplifier can control a piezo tube in two or three directions of motion. The possible directions of motion of a piezo tube depend on the number of its electrode segments.

Voltage range and control signal

Low noise and precision in static and dynamic operation. Peak currents up to 100 mA per channel at -250 to +250 V. Output voltage control via analog input signal -10 to +10 V with gain value of 25. Control signal generation possible with PC via D/A converter and PI driver set for use with NI LabVIEW software.

Scope of delivery

Delivery includes 24 V wide input range power supply.

Control of up to six piezo actuators

The amplifier is also available as a version for controlling up to six individual piezo actuators with bipolar operating voltage such as PICA Shear or Picoactuator®.

Interfaces

Control signals, monitor signals: SMB. Voltage outputs: D-sub 15 (f)

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Power Amplifiers
Product Number E-413.2 - E-413.6
Product Name Multi-Channel Piezo Amplifier
Unlock Full Specs
to access all available technical data

Similar Products