The ACPL-W50L is a single-channel, low-power, 1 MBd digital optocoupler in a stretched SO-6 package, designed for digital signal isolation in applications such as micro-controller interfaces and switching power supplies. It provides reinforced electrical insulation with a minimum common mode transient immunity of 15 kV/µs at 1500 V and supports a supply voltage range of 2.7 V to 24 V. The device features an open-collector output, TTL compatibility, and a maximum propagation delay of 1 µs. It is certified to UL 1577 for 5000 V_rms for one minute and meets IEC/EN 60747-5-5 for reinforced insulation. Operating temperature range is from -40°C to +105°C.
1-Ch Optocoupler, 5kV Isolation, 1Mbps, SOIC, 8mA Output Product overview: ACPL-W50L-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 8mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 8mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-W50L-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-W50L-560E |
| Product Name | 5kV 8mA SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |