Skyworks Solutions, Inc. Phototransistor Hermetic Surface Mount Optocoupler OLS010

Description
The OLS010 is specifically designed for high reliability applications that require optical isolation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, four-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49U optocoupler. The OLS010 has 100 percent high reliability screened parts available. The device mounting for the OLS010 is achieved with reflow soldering or conductive epoxies.
Request a Quote
Description
The OLS010 is specifically designed for high reliability applications that require optical isolation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, four-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49U optocoupler. The OLS010 has 100 percent high reliability screened parts available. The device mounting for the OLS010 is achieved with reflow soldering or conductive epoxies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phototransistor Hermetic Surface Mount Optocoupler - OLS010 - Skyworks Solutions, Inc.
Irvine, CA, United States
Phototransistor Hermetic Surface Mount Optocoupler
OLS010
Phototransistor Hermetic Surface Mount Optocoupler OLS010
The OLS010 is specifically designed for high reliability applications that require optical isolation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, four-pin Leadless Chip Carrier (LCC) package. Electrical parameters are similar to the JEDEC registered 4N49U optocoupler. The OLS010 has 100 percent high reliability screened parts available. The device mounting for the OLS010 is achieved with reflow soldering or conductive epoxies.

The OLS010 is specifically designed for high reliability applications that require optical isolation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled inside a hermetic, four-pin Leadless Chip Carrier (LCC) package.
Electrical parameters are similar to the JEDEC registered 4N49U optocoupler. The OLS010 has 100 percent high reliability screened parts available.
The device mounting for the OLS010 is achieved with reflow soldering or conductive epoxies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLS010
Product Name Phototransistor Hermetic Surface Mount Optocoupler
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Hermetic Linear Optocoupler - OLH7000 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 1000 volts
View Details
Isolators - Gate Drivers - SI8231AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler - OLS600 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details