Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-000E ACPL-M43U-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135405-ACPL-M43U-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 300ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135405-ACPL-M43U-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 300ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-000E - 1135405-ACPL-M43U-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-000E
1135405-ACPL-M43U-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-000E 1135405-ACPL-M43U-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135405-ACPL-M43U-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 300ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135405-ACPL-M43U-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 32% at 10mA
Current Transfer Ratio (Maximum): 80% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 300ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1135405-ACPL-M43U-000E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-000E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Package Type RF-565
View Details
2 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers