Skyworks Solutions, Inc. Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly OLI600

Description
The OLI600 has an LED and integrated high-speed detector that are mounted and coupled in a miniature custom ceramic package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs at 300 VCM. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to these devices. Contact us for more details.
Request a Quote
Description
The OLI600 has an LED and integrated high-speed detector that are mounted and coupled in a miniature custom ceramic package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs at 300 VCM. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to these devices. Contact us for more details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly - OLI600 - Skyworks Solutions, Inc.
Irvine, CA, United States
Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly
OLI600
Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly OLI600
The OLI600 has an LED and integrated high-speed detector that are mounted and coupled in a miniature custom ceramic package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs at 300 VCM. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to these devices. Contact us for more details.

The OLI600 has an LED and integrated high-speed detector that are mounted and coupled in a miniature custom ceramic package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs at 300 VCM.
Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Note: Certain cleaning processes may be harmful to these devices. Contact us for more details.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLI600
Product Name Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-4684-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4676-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4685-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details