Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-K43T-000E ACPL-K43T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135391-ACPL-K43T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 150ns, 500ns Voltage - Forward (Vf): 1.55V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135391-ACPL-K43T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 150ns, 500ns Voltage - Forward (Vf): 1.55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-K43T-000E - 1135391-ACPL-K43T-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-K43T-000E
1135391-ACPL-K43T-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-K43T-000E 1135391-ACPL-K43T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135391-ACPL-K43T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 150ns, 500ns Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135391-ACPL-K43T-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 32% at 10mA
Current Transfer Ratio (Maximum): 100% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 150ns, 500ns
Voltage - Forward (Vf): 1.55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1135391-ACPL-K43T-000E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-K43T-000E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
40V 195A MOSFET Transistor - 278-AUIRFS8407 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 230000 milliwatts
View Details
6 suppliers