Broadcom Inc. Adc, 16Bit, -40 To 110Deg C; Resolution (Bits) Broadcom ACPL-C740-500E

Description
ADC, 16BIT, -40 TO 110DEG C; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SSO; No. of RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, -40 TO 110DEG C; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SSO; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, -40 To 110Deg C; Resolution (Bits) Broadcom - 02AH6774 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, -40 To 110Deg C; Resolution (Bits) Broadcom
02AH6774
Adc, 16Bit, -40 To 110Deg C; Resolution (Bits) Broadcom 02AH6774
ADC, 16BIT, -40 TO 110DEG C; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SSO; No. of RoHS Compliant: Yes

ADC, 16BIT, -40 TO 110DEG C; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SSO; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 02AH6774
Product Name Adc, 16Bit, -40 To 110Deg C; Resolution (Bits) Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details