The ACPL-827-56CE is a dual-channel phototransistor optocoupler in a 300-mil DIP-8 package with lead bend for surface mounting. It features an input-output isolation voltage of 5000 V rms, a minimum current transfer ratio of 200% at 5 mA input current, and a typical response time of 4 μs. The device meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety approvals and is RoHS compliant. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
5kV Isolation Optocoupler, 2-Ch, 70V VCEO, 50mA, SMD Product overview: ACPL-827-56CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-56CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-56CE |
| Product Name | SMD 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |