Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-827-50CE ACPL-827-50CE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859290-ACPL-827-50CE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859290-ACPL-827-50CE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-50CE - 859290-ACPL-827-50CE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-50CE
859290-ACPL-827-50CE
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-50CE 859290-ACPL-827-50CE
Manufacturer: Broadcom Limited Win Source Part Number: 859290-ACPL-827-50CE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859290-ACPL-827-50CE
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-827
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
SMD 5kV 50mA Bipolar Transistor
903-ACPL-827-50CE
SMD 5kV 50mA Bipolar Transistor 903-ACPL-827-50CE
2-Ch 5kV Isolation Transistor Optocoupler, SMD, 50mA Product overview: ACPL-827-50CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-50CE can be used for catalog matching and distributor lookup.

2-Ch 5kV Isolation Transistor Optocoupler, SMD, 50mA Product overview: ACPL-827-50CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-50CE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 859290-ACPL-827-50CE 903-ACPL-827-50CE
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-827-50CE SMD 5kV 50mA Bipolar Transistor
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data