Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-827-36CE ACPL-827-36CE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859289-ACPL-827-36CE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859289-ACPL-827-36CE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-36CE - 859289-ACPL-827-36CE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-36CE
859289-ACPL-827-36CE
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-36CE 859289-ACPL-827-36CE
Manufacturer: Broadcom Limited Win Source Part Number: 859289-ACPL-827-36CE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859289-ACPL-827-36CE
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-827
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
5000V DIP Bipolar Transistor
903-ACPL-827-36CE
5000V DIP Bipolar Transistor 903-ACPL-827-36CE
Transistor Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: ACPL-827-36CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-36CE can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: ACPL-827-36CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-36CE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 859289-ACPL-827-36CE 903-ACPL-827-36CE
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-827-36CE 5000V DIP Bipolar Transistor
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 1791115 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details