The ACPL-827-00CE is a dual-channel, DC-input phototransistor optocoupler in a 300-mil DIP-8 package, providing 5000 Vrms isolation voltage and a current transfer ratio between 200% and 400% at a 5 mA input current. It features a typical response time of 4 μs and meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. The part is RoHS compliant and designed for signal transmission between circuits of different potentials.
Transistor Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: ACPL-827-00CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-00CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-00CE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |