The ACPL-247-500E is a quad-channel, DC-input phototransistor optocoupler in a 16-pin SOIC package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and a maximum collector current of 50 mA per channel. The current transfer ratio is 100% minimum at 5 mA input current, with a typical rise time of 2 µs and fall time of 3 µs under 100 Ω load. It meets UL, IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. The package dimensions are 10.28 mm × 7.00 mm, with a lead pitch of 1.27 mm.
4-Ch Transistor Optocoupler, 3kV Isolation, 80V Vce, 50mA Ic, SOIC Product overview: ACPL-247-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-247-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-247-500E |
| Product Name | 3kV 80V 50mA SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |