The Broadcom ACPL-217 is a DC-input, single-channel phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a maximum collector current of 50 mA. The device has a minimum current transfer ratio of 50% at 5 mA input current, with a typical non-saturated response time of 2 μs. It meets safety approvals including cUL and IEC/EN/DIN EN 60747-5-5. The part is not rated for military or aerospace applications.
1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-4 Product overview: ACPL-217-56AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-56AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-217-56AE |
| Product Name | 3kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |