Marki Microwave LLC MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter MFLP-00003PSM

Description
The MFLP-00003PSM is a passive MMIC surface mount 12.30 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00003PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00003PSM is a passive MMIC surface mount 12.30 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00003PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter - MFLP-00003PSM - Marki Microwave LLC
Morgan Hill, CA, United States
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter
MFLP-00003PSM
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter MFLP-00003PSM
The MFLP-00003PSM is a passive MMIC surface mount 12.30 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00003PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00003PSM is a passive MMIC surface mount 12.30 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00003PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00003PSM
Product Name MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 17.4 - 20.4 GHz Bandpass Filter - MFBP-00061CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17440 to 20430 MHz
View Details
FB-2770, 27.7 GHz Bandpass Filter - FB-2770 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 27700 to 0.0 MHz
Package Type Connectorized
View Details
FB-0955SM, 9.55 GHz Surface Mount Bandpass Filter - FB-0955SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 8900 to 10200 MHz
Package Type Surface Mount
View Details
Passive GaAs MMIC 19 GHz Highpass Filter - MFHP-00009CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 18960 to 50000 MHz
View Details