Broadcom Inc. RF Diplexers - ACFM-7101-TR1G ACFM-7101-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198479-ACFM-7101-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 12dB / 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198479-ACFM-7101-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 12dB / 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACFM-7101-TR1G - 198479-ACFM-7101-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACFM-7101-TR1G
198479-ACFM-7101-TR1G
RF Diplexers - ACFM-7101-TR1G 198479-ACFM-7101-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 198479-ACFM-7101-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz Low Band Attenuation (min / max dB): 55.00dB / High Band Attenuation (min / max dB): 30.00dB / Return Loss (Low Band / High Band): 12dB / 12dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 198479-ACFM-7101-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB): 55.00dB /
High Band Attenuation (min / max dB): 30.00dB /
Return Loss (Low Band / High Band): 12dB / 12dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 198479-ACFM-7101-TR1G
Product Name RF Diplexers - ACFM-7101-TR1G
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details